Vishay Precision Group MF,1/2W,442,1%,50PPM,R/.01%,BULK RNC65H4420FRB14

Description
MF,1/2W,442,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,442,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,442,1%,50PPM,R/.01%,BULK - RNC65H4420FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,442,1%,50PPM,R/.01%,BULK
RNC65H4420FRB14
MF,1/2W,442,1%,50PPM,R/.01%,BULK RNC65H4420FRB14
MF,1/2W,442,1%,50PPM ,R/.01%,BULK

MF,1/2W,442,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H4420FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4420FRB14-ND
Through Hole Resistors 541-RNC65H4420FRB14-ND
442 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4420FRB14 541-RNC65H4420FRB14-ND
Product Name MF,1/2W,442,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers