Vishay Intertechnology, Inc. Through Hole Resistors RNC65H4370BMRE5

Description
437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H4370BMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4370BMRE5TR-ND
Through Hole Resistors 541-RNC65H4370BMRE5TR-ND
437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H4370BMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H4370BMRE5
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H4370BMRE5
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H4370BMRE5TR-ND RNC65H4370BMRE5
Product Name Through Hole Resistors Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 437 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details