Vishay Precision Group Through Hole Resistors RNC65H4422FRB14

Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H4422FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4422FRB14-ND
Through Hole Resistors 541-RNC65H4422FRB14-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 44.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65H4422FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65H4422FRB14
Res Metal Film 44.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H4422FRB14
Res Metal Film 44.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 44.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay - 09M6658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay
09M6658
Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay 09M6658
Resistor,Metal Film,44.2KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RNC -MilStyle

Resistor,Metal Film,44.2KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RNC-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RNC65H4422FRB14-ND RNC65H4422FRB14 09M6658
Product Name Through Hole Resistors Res Metal Film 44.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,44.2Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details