Vishay Precision Group MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BULK RNC65H4701BRB14

Description
MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BULK - RNC65H4701BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BULK
RNC65H4701BRB14
MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BULK RNC65H4701BRB14
MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BU LK

MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H4701BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4701BRB14-ND
Through Hole Resistors 541-RNC65H4701BRB14-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4701BRB14 541-RNC65H4701BRB14-ND
Product Name MF,1/2W,4.70K ,.1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details