Vishay Intertechnology, Inc. Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H5761FRRE6

Description
Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H5761FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H5761FRRE6
Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H5761FRRE6
Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H5761FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H5761FRRE6TR-ND
Through Hole Resistors 541-RNC65H5761FRRE6TR-ND
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H5761FRRE6 541-RNC65H5761FRRE6TR-ND
Product Name Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers