Vishay Precision Group Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC65H4222FPRE6

Description
Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65H4222FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65H4222FPRE6
Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC65H4222FPRE6
Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H4222FPRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4222FPRE6TR-ND
Through Hole Resistors 541-RNC65H4222FPRE6TR-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4222FPRE6 541-RNC65H4222FPRE6TR-ND
Product Name Res Metal Film 42.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details