Vishay Precision Group Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H4370BMRE6

Description
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H4370BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H4370BMRE6
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H4370BMRE6
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H4370BMRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4370BMRE6TR-ND
Through Hole Resistors 541-RNC65H4370BMRE6TR-ND
437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4370BMRE6 541-RNC65H4370BMRE6TR-ND
Product Name Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details