Vishay Precision Group Through Hole Resistors RNC65H49R9FRB14

Description
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H49R9FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H49R9FRB14-ND
Through Hole Resistors 541-RNC65H49R9FRB14-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/2W,49.9,1%,50PPM,R/.01%,BULK - RNC65H49R9FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,49.9,1%,50PPM,R/.01%,BULK
RNC65H49R9FRB14
MF,1/2W,49.9,1%,50PPM,R/.01%,BULK RNC65H49R9FRB14
MF,1/2W,49.9,1%,50PP M,R/.01%,BULK

MF,1/2W,49.9,1%,50PPM,R/.01%,BULK

Supplier's Site
Resistor,metal Film,49.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay - 09M6763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay
09M6763
Resistor,metal Film,49.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay 09M6763
Resistor,Metal Film,49.9Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RNC -MilStyle

Resistor,Metal Film,49.9Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RNC-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RNC65H49R9FRB14-ND RNC65H49R9FRB14 09M6763
Product Name Through Hole Resistors MF,1/2W,49.9,1%,50PPM,R/.01%,BULK Resistor,metal Film,49.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details