Vishay Intertechnology, Inc. MF,1/2W,562 ,1%,50PPM,R/.01%,BULK RNC65H5620FRB14

Description
MF,1/2W,562 ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/2W,562 ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,562 ,1%,50PPM,R/.01%,BULK - RNC65H5620FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,562 ,1%,50PPM,R/.01%,BULK
RNC65H5620FRB14
MF,1/2W,562 ,1%,50PPM,R/.01%,BULK RNC65H5620FRB14
MF,1/2W,562 ,1%,50PPM,R/.01%,BUL K

MF,1/2W,562 ,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H5620FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H5620FRB14-ND
Through Hole Resistors 541-RNC65H5620FRB14-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H5620FRB14 541-RNC65H5620FRB14-ND
Product Name MF,1/2W,562 ,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details