Vishay Intertechnology, Inc. MF,1/2W,432K ,.1%,50PPM,R/.01%,BULK RNC65H4323BRB14

Description
MF,1/2W,432K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
MF,1/2W,432K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,432K ,.1%,50PPM,R/.01%,BULK - RNC65H4323BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,432K ,.1%,50PPM,R/.01%,BULK
RNC65H4323BRB14
MF,1/2W,432K ,.1%,50PPM,R/.01%,BULK RNC65H4323BRB14
MF,1/2W,432K ,.1%,50PPM,R/.01%,BU LK

MF,1/2W,432K ,.1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H4323BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4323BRB14-ND
Through Hole Resistors 541-RNC65H4323BRB14-ND
432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4323BRB14 541-RNC65H4323BRB14-ND
Product Name MF,1/2W,432K ,.1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers