Vishay Intertechnology, Inc. MF,1/2W,499,1%,50PPM,R/.01%,BULK RNC65H4990FRB14

Description
MF,1/2W,499,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,499,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,499,1%,50PPM,R/.01%,BULK - RNC65H4990FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,499,1%,50PPM,R/.01%,BULK
RNC65H4990FRB14
MF,1/2W,499,1%,50PPM,R/.01%,BULK RNC65H4990FRB14
MF,1/2W,499,1%,50PPM ,R/.01%,BULK

MF,1/2W,499,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H4990FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4990FRB14-ND
Through Hole Resistors 541-RNC65H4990FRB14-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4990FRB14 541-RNC65H4990FRB14-ND
Product Name MF,1/2W,499,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers