Vishay Precision Group MF,1/2W,56.2K ,1%,50PPM,R/.01%,BULK RNC65H56R2FRB14

Description
MF,1/2W,56.2K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/2W,56.2K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,56.2K ,1%,50PPM,R/.01%,BULK - RNC65H56R2FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,56.2K ,1%,50PPM,R/.01%,BULK
RNC65H56R2FRB14
MF,1/2W,56.2K ,1%,50PPM,R/.01%,BULK RNC65H56R2FRB14
MF,1/2W,56.2K ,1%,50PPM,R/.01%,BUL K

MF,1/2W,56.2K ,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H56R2FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H56R2FRB14-ND
Through Hole Resistors 541-RNC65H56R2FRB14-ND
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H56R2FRB14 541-RNC65H56R2FRB14-ND
Product Name MF,1/2W,56.2K ,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details