Vishay Intertechnology, Inc. MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BULK RNC65H5971BRB14

Description
MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BULK - RNC65H5971BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BULK
RNC65H5971BRB14
MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BULK RNC65H5971BRB14
MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BU LK

MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H5971BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H5971BRB14-ND
Through Hole Resistors 541-RNC65H5971BRB14-ND
5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H5971BRB14 541-RNC65H5971BRB14-ND
Product Name MF,1/2W,5.97K ,.1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details