Data Connect Enterprise, Inc. Simple POE Injector 48V-POEI

Description
The Data Connect 48V-POEI is an 802.3af Power over Ethernet POE Injector works with any and all access points that are also 802.3 POE compliant. The Data Connect 48V-POEI is self contained with both a Power over Ethernet POE Injector adapter and a power supply all in one; this makes it much easier to deal with when keeping a clean cable room. The 48V-POEI also has 100/240VAC support and supplies 48VDC to all units. The Data Connect 48V-POEI Power of Ethernet POE Injector adapter puts Power over pairs 4, 5, 7 and 8. This unit can also be used with Cisco POE equipment using an altered Pin Out on the RJ45 cable. The 48V-POEI also provides Auto-Recover, Over-Voltage and Short Circuit protection. Features 19 watts Cispr 22”B”, Vcci”B”, Fcc”B”, Compliance Light Weight: 145g Efficiency over 75% Over-Voltage Protection Installation Short-circuit Protective Installation Protection Type: Auto-Recover 802.3af Standard Operating Temperature 0°C~40°C
Description
The Data Connect 48V-POEI is an 802.3af Power over Ethernet POE Injector works with any and all access points that are also 802.3 POE compliant. The Data Connect 48V-POEI is self contained with both a Power over Ethernet POE Injector adapter and a power supply all in one; this makes it much easier to deal with when keeping a clean cable room. The 48V-POEI also has 100/240VAC support and supplies 48VDC to all units. The Data Connect 48V-POEI Power of Ethernet POE Injector adapter puts Power over pairs 4, 5, 7 and 8. This unit can also be used with Cisco POE equipment using an altered Pin Out on the RJ45 cable. The 48V-POEI also provides Auto-Recover, Over-Voltage and Short Circuit protection. Features 19 watts Cispr 22”B”, Vcci”B”, Fcc”B”, Compliance Light Weight: 145g Efficiency over 75% Over-Voltage Protection Installation Short-circuit Protective Installation Protection Type: Auto-Recover 802.3af Standard Operating Temperature 0°C~40°C

Suppliers

Company
Product
Description
Supplier Links
Simple POE Injector - 48V-POEI - Data Connect Enterprise, Inc.
Olney, MD, USA
Simple POE Injector
48V-POEI
Simple POE Injector 48V-POEI
The Data Connect 48V-POEI is an 802.3af Power over Ethernet POE Injector works with any and all access points that are also 802.3 POE compliant. The Data Connect 48V-POEI is self contained with both a Power over Ethernet POE Injector adapter and a power supply all in one; this makes it much easier to deal with when keeping a clean cable room. The 48V-POEI also has 100/240VAC support and supplies 48VDC to all units. The Data Connect 48V-POEI Power of Ethernet POE Injector adapter puts Power over pairs 4, 5, 7 and 8. This unit can also be used with Cisco POE equipment using an altered Pin Out on the RJ45 cable. The 48V-POEI also provides Auto-Recover, Over-Voltage and Short Circuit protection. Features 19 watts Cispr 22”B”, Vcci”B”, Fcc”B”, Compliance Light Weight: 145g Efficiency over 75% Over-Voltage Protection Installation Short-circuit Protective Installation Protection Type: Auto-Recover 802.3af Standard Operating Temperature 0°C~40°C

The Data Connect 48V-POEI is an 802.3af Power over Ethernet POE Injector works with any and all access points that are also 802.3 POE compliant. The Data Connect 48V-POEI is self contained with both a Power over Ethernet POE Injector adapter and a power supply all in one; this makes it much easier to deal with when keeping a clean cable room. The 48V-POEI also has 100/240VAC support and supplies 48VDC to all units.

The Data Connect 48V-POEI Power of Ethernet POE Injector adapter puts Power over pairs 4, 5, 7 and 8. This unit can also be used with Cisco POE equipment using an altered Pin Out on the RJ45 cable. The 48V-POEI also provides Auto-Recover, Over-Voltage and Short Circuit protection.

Features

  • 19 watts
  • Cispr 22”B”, Vcci”B”, Fcc”B”, Compliance
  • Light Weight: 145g
  • Efficiency over 75%
  • Over-Voltage Protection Installation
  • Short-circuit Protective Installation
  • Protection Type: Auto-Recover
  • 802.3af Standard
  • Operating Temperature 0°C~40°C
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number 48V-POEI
Product Name Simple POE Injector
Form Factor Module / Standalone
Ports 2
Output Voltage 48 volts
Input Voltage 90 to 264 volts
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - 756730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 56 volts
Input Voltage 56 volts
View Details
PoE++ Injectors - GPI-441 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details