Harwin Plc Datasheets for Wire to Board Connectors
Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x jack coax contacts supplied loose. Coax crimp contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact areas. | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x jack coax contacts supplied loose. Coax crimp contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact areas. | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x jack coax contacts supplied loose. Coax crimp contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact areas. | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 8 x jack coax contacts supplied loose. Coax crimp contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact areas. | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 12 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 14 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 20 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 26 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 34 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable... | |
| Complete kit: housing with long jackscrews fitted, hood, screws and 6 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore -... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 50 x barrel crimp contacts loose -Gold finish on contact area and termination. Large Bore - suitable for 22... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for... | |
| Complete kit: housing with long slotted jackscrews fitted; hood, screws and 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore -... | |
| Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. | |
| Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable... |
| << Prev |