HARWIN 5+5 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9451002

Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 10 (5+5) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet
Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 10 (5+5) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews - M80-9451002 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews
M80-9451002
5+5 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9451002
Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 10 (5+5) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
  • Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare).
  • For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 10 (5+5) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
  • Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-4145-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-4145-ND
Rectangular Connector Accessories 952-4145-ND
Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Buy Now Datasheet
5+5 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin - 52AC5440 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
52AC5440
5+5 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin 52AC5440
5+5 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

5+5 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9451002 952-4145-ND 52AC5440
Product Name 5+5 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews Rectangular Connector Accessories 5+5 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 103653-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details