HARWIN 8+8 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9461602

Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet
Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews - M80-9461602 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews
M80-9461602
8+8 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9461602
Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
  • Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare).
  • For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
  • Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-4156-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-4156-ND
Rectangular Connector Accessories 952-4156-ND
Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Buy Now Datasheet
8+8 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin - 52AC5455 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
52AC5455
8+8 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin 52AC5455
8+8 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

8+8 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9461602 952-4156-ND 52AC5455
Product Name 8+8 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews Rectangular Connector Accessories 8+8 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XC4 DIN Medium/High-Current Connectors - XC4A-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details