HARWIN 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9431405

Description
Complete kit: housing with long jackscrews fitted, hood, screws and 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long jackscrews fitted, hood, screws and 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9431405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9431405
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9431405
Complete kit: housing with long jackscrews fitted, hood, screws and 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long jackscrews fitted, hood, screws and 14 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9431405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9431405-ND
Free Hanging, Panel Mount M80-9431405-ND
14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
7+7 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 12N8653 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
12N8653
7+7 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 12N8653
7+7 Pos. Male DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

7+7 Pos. Male DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9431405 M80-9431405-ND 12N8653
Product Name 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 7+7 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Minitek ® - 10075024-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers