HARWIN 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9422005

Description
Complete kit: housing with long jackscrews fitted, hood, screws and 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long jackscrews fitted, hood, screws and 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9422005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9422005
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9422005
Complete kit: housing with long jackscrews fitted, hood, screws and 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long jackscrews fitted, hood, screws and 20 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9422005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9422005-ND
Free Hanging, Panel Mount M80-9422005-ND
20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 12N8645 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
12N8645
10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 12N8645
10+10 Pos. Male DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

10+10 Pos. Male DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9422005 M80-9422005-ND 12N8645
Product Name 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10073599-144LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers