HARWIN 14+14 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9462802

Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 28 (14+14) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet
Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 28 (14+14) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14+14 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews - M80-9462802 - Harwin Plc
Portsmouth, United Kingdom
14+14 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews
M80-9462802
14+14 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9462802
Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 28 (14+14) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
  • Female kit includes aluminium alloy backshell (nickel plated), 2 x hex socket jackscrew, 4 x e-clip (2 as spare).
  • For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 28 (14+14) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
  • Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Supplier's Site Datasheet
Rectangular Connector Accessories - M80-9462802-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
M80-9462802-ND
Rectangular Connector Accessories M80-9462802-ND
Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Buy Now Datasheet
14+14 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin - 52AC5461 - Newark, An Avnet Company
Chicago, IL, United States
14+14 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
52AC5461
14+14 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin 52AC5461
14+14 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

14+14 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9462802 M80-9462802-ND 52AC5461
Product Name 14+14 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews Rectangular Connector Accessories 14+14 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Minitek ® - 10073599-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers