HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9401242

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9401242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9401242
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9401242
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9401242-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9401242-ND
Free Hanging, Panel Mount M80-9401242-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
12 Way Datamate With Hood Rohs Compliant Harwin - 11R7421 - Newark, An Avnet Company
Chicago, IL, United States
12 Way Datamate With Hood Rohs Compliant Harwin
11R7421
12 Way Datamate With Hood Rohs Compliant Harwin 11R7421
12 WAY DATAMATE WITH HOOD ROHS COMPLIANT: YES

12 WAY DATAMATE WITH HOOD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9401242 M80-9401242-ND 11R7421
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 12 Way Datamate With Hood Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details