HARWIN 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9402605

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9402605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9402605
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9402605
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9402605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9402605-ND
Free Hanging, Panel Mount M80-9402605-ND
26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-94 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin - 55T6909 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-94 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
55T6909
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-94 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin 55T6909
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-94 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-94 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9402605 M80-9402605-ND 55T6909
Product Name 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-94 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 1124-1155-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-3615-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers