HARWIN 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9414205

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9414205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9414205
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9414205
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 42 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9414205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9414205-ND
Free Hanging, Panel Mount M80-9414205-ND
42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
21+21 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 12N8640 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
12N8640
21+21 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 12N8640
21+21 Pos. Female DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

21+21 Pos. Female DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9414205 M80-9414205-ND 12N8640
Product Name 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 21+21 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Bergstak ® - 10069525-143402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers