HARWIN 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9401405

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9401405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9401405
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9401405
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9401405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9401405-ND
Free Hanging, Panel Mount M80-9401405-ND
14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 51M8412 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
51M8412
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 51M8412
7+7 Pos. Female DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

7+7 Pos. Female DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9401405 M80-9401405-ND 51M8412
Product Name 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
XG4 Flat Cable Connectors - XG4A-6034 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers