HARWIN 6+6 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9451202

Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet
Description
Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews - M80-9451202 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews
M80-9451202
6+6 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews M80-9451202
Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare). For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables. Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
  • Female kit includes aluminium alloy backshell (nickel plated), 2 x slotted jackscrew, 4 x e-clip (2 as spare).
  • For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent sized Mix-Tek connectors. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
  • Accessory kit only - connectors to be purchased separately. BAND-IT tie M80-9470000 or M80-9480000 to be purchased separately (for attaching braid to rear of connector, see instruction sheet IS-42).
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-4149-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-4149-ND
Rectangular Connector Accessories 952-4149-ND
Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Connector Backshell For Datamate J-Tek, Datamate Mix-Tek

Buy Now Datasheet
6+6 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin - 52AC5441 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
52AC5441
6+6 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin 52AC5441
6+6 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

6+6 Pos. Female Metal Backshell for J-Tek or Mix-Tek Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9451202 952-4149-ND 52AC5441
Product Name 6+6 Pos. Female Metal Backshell for J-Tek or Mix-Tek, Jackscrews Rectangular Connector Accessories 6+6 Pos. Female Metal Backshell For J-Tek Or Mix-Tek Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details