HARWIN 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9430605

Description
Complete kit: housing with long jackscrews fitted, hood, screws and 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long jackscrews fitted, hood, screws and 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9430605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9430605
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9430605
Complete kit: housing with long jackscrews fitted, hood, screws and 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long jackscrews fitted, hood, screws and 6 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9430605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9430605-ND
Free Hanging, Panel Mount M80-9430605-ND
6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
3+3 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 12N8650 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
12N8650
3+3 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 12N8650
3+3 Pos. Male DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

3+3 Pos. Male DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9430605 M80-9430605-ND 12N8650
Product Name 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 3+3 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10066848-104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers