HARWIN 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9421005

Description
Complete kit: housing with long jackscrews fitted, hood, screws and 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long jackscrews fitted, hood, screws and 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9421005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9421005
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9421005
Complete kit: housing with long jackscrews fitted, hood, screws and 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long jackscrews fitted, hood, screws and 10 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3451-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3451-ND
Free Hanging, Panel Mount 952-3451-ND
10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 12N8642 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
12N8642
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 12N8642
5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9421005 952-3451-ND 12N8642
Product Name 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-6015-1AH-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers