HARWIN 7+7 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9411405

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9411405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9411405
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9411405
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 14 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9411405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9411405-ND
Free Hanging, Panel Mount M80-9411405-ND
14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
7+7 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 12N8637 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
12N8637
7+7 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 12N8637
7+7 Pos. Female DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

7+7 Pos. Female DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9411405 M80-9411405-ND 12N8637
Product Name 7+7 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 7+7 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data