HARWIN 25+25 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9435005

Description
Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9435005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9435005
25+25 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9435005
Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9435005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9435005-ND
Free Hanging, Panel Mount M80-9435005-ND
50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
25+25 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 12N8658 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
12N8658
25+25 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 12N8658
25+25 Pos. Male DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

25+25 Pos. Male DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9435005 M80-9435005-ND 12N8658
Product Name 25+25 Pos. Male DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 25+25 Pos. Male Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XC5(DIN Fine-fit Connectors)   - XC5E-64 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Wrapping
View Details