HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9401205

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9401205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9401205
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9401205
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9401205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9401205-ND
Free Hanging, Panel Mount M80-9401205-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6269 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6269
Connector, Rcpt, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6269
CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9401205 M80-9401205-ND 56AC6269
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details