HARWIN 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9402042

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9402042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9402042
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9402042
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9402042-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9402042-ND
Free Hanging, Panel Mount M80-9402042-ND
20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 76Y4930 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
76Y4930
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 76Y4930
10+10 Pos. Female DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

10+10 Pos. Female DIL 24-28AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9402042 M80-9402042-ND 76Y4930
Product Name 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-4015-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
6 suppliers