HARWIN 25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9425005

Description
Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9425005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9425005
25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9425005
Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long jackscrews fitted, hood, screws and 50 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9425005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9425005-ND
Free Hanging, Panel Mount M80-9425005-ND
50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-To-Board Connector, Hood Kit, Datamate J-Tek M80-94 Series, Crimp, Plug, 50, 2 Mm Rohs Compliant Harwin - 12N8649 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Hood Kit, Datamate J-Tek M80-94 Series, Crimp, Plug, 50, 2 Mm Rohs Compliant Harwin
12N8649
Wire-To-Board Connector, Hood Kit, Datamate J-Tek M80-94 Series, Crimp, Plug, 50, 2 Mm Rohs Compliant Harwin 12N8649
Wire-To-Board Connector, Hood Kit, Datamate J-Tek M80-94 Series, Crimp, Plug, 50, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Hood Kit, Datamate J-Tek M80-94 Series, Crimp, Plug, 50, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9425005 M80-9425005-ND 12N8649
Product Name 25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount Wire-To-Board Connector, Hood Kit, Datamate J-Tek M80-94 Series, Crimp, Plug, 50, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data