HARWIN 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9411042

Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews - M80-9411042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews
M80-9411042
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews M80-9411042
Complete kit: housing with long slotted jackscrews fitted; hood, screws and 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. See also instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with long slotted jackscrews fitted; hood, screws and 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. See also instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-9411042-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-9411042-ND
Free Hanging, Panel Mount M80-9411042-ND
10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
5+5 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin - 51R2091 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
51R2091
5+5 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin 51R2091
5+5 Pos. Female DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

5+5 Pos. Female DIL 22AWG Cable Conn. Kit with Hood/Backshell Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-9411042 M80-9411042-ND 51R2091
Product Name 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit with Hood/Backshell, Jackscrews Free Hanging, Panel Mount 5+5 Pos. Female Dil 22Awg Cable Conn. Kit With Hood/backshell Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details