TFC Ltd. Two Rounded end parallel Key Two Rounded end parallel Key

Description
Standard: DIN 6885A Size Range: 2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG
Description
Standard: DIN 6885A Size Range: 2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG

Suppliers

Company
Product
Description
Supplier Links
Two Rounded end parallel Key - Two Rounded end parallel Key - TFC Ltd.
Heathfield, United Kingdom
Two Rounded end parallel Key
Two Rounded end parallel Key
Two Rounded end parallel Key Two Rounded end parallel Key
Standard: DIN 6885A Size Range: 2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG

Standard:

DIN 6885A


Size Range:

2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Machine Keys and Keystock
Product Number Two Rounded end parallel Key
Product Name Two Rounded end parallel Key
Type Woodruff Key, Full Radius
Unlock Full Specs
to access all available technical data

Similar Products

5/32 (W) X 5/32 (H), Carbon steel key stock - A 9C40-0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.1562 inch (3.97 mm)
Height 0.1562 inch (3.97 mm)
View Details
Keys - 3023949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1181 inch (3 mm)
View Details
Round Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Round Key
End Type Square
Width 0.1875 to 0.9843 inch (4.76 to 25 mm)
View Details
4mm wide BY 4mm Height, 25mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M040425 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1575 inch (4 mm)
Length 0.9843 inch (25 mm)
View Details