TFC Ltd. One Round End, One Square End Key One Round End, One Square End Key

Description
Standard: DIN 6885 AB Size Range: 2 X 2 MM - 100 X 50 MM SECTION
Description
Standard: DIN 6885 AB Size Range: 2 X 2 MM - 100 X 50 MM SECTION

Suppliers

Company
Product
Description
Supplier Links
One Round End, One Square End Key - One Round End, One Square End Key - TFC Ltd.
Heathfield, United Kingdom
One Round End, One Square End Key
One Round End, One Square End Key
One Round End, One Square End Key One Round End, One Square End Key
Standard: DIN 6885 AB Size Range: 2 X 2 MM - 100 X 50 MM SECTION

Standard:

DIN 6885 AB


Size Range:

2 X 2 MM - 100 X 50 MM SECTION

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Machine Keys and Keystock
Product Number One Round End, One Square End Key
Product Name One Round End, One Square End Key
Type Woodruff Key, Flat Bottom
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 2.5 inch (63.5 mm)
View Details
Keys - 3024093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Oversize Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key; (Oversized)
End Type Square
Width 0.0625 to 2 inch (1.59 to 50.8 mm)
View Details
5mm wide BY 5mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M050536 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1969 inch (5 mm)
Length 1.42 inch (36 mm)
View Details