TFC Ltd. Gib Head Key Gib Head Key

Description
Standard: DIN 6887 Size Range: 4 X 6 - 28 X 45 SECTION LENGTHS FROM 30 - 300 MM
Description
Standard: DIN 6887 Size Range: 4 X 6 - 28 X 45 SECTION LENGTHS FROM 30 - 300 MM

Suppliers

Company
Product
Description
Supplier Links
Gib Head Key - Gib Head Key - TFC Ltd.
Heathfield, United Kingdom
Gib Head Key
Gib Head Key
Gib Head Key Gib Head Key
Standard: DIN 6887 Size Range: 4 X 6 - 28 X 45 SECTION LENGTHS FROM 30 - 300 MM

Standard:

DIN 6887


Size Range:

4 X 6 - 28 X 45 SECTION LENGTHS FROM 30 - 300 MM

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Machine Keys and Keystock
Product Number Gib Head Key
Product Name Gib Head Key
Type Gib Head Key
Unlock Full Specs
to access all available technical data

Similar Products

Keys - 3024015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
0.125
Specs
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
Length 1.5 inch (38.1 mm)
View Details
Oversize Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key; (Oversized)
End Type Square
Width 0.0625 to 2 inch (1.59 to 50.8 mm)
View Details
Keys - 3023999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details