Certex UK Swivel Eye Bolt Codipro SEB UP WLL ton 0.4 4215SEBM8UP

Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Eye Bolt Codipro SEB UP WLL ton 0.4 - 4215SEBM8UP - Certex UK
Harworth, United Kingdom
Swivel Eye Bolt Codipro SEB UP WLL ton 0.4
4215SEBM8UP
Swivel Eye Bolt Codipro SEB UP WLL ton 0.4 4215SEBM8UP
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.

The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load
  • Safe alternative to C15 DIN 580 eye bolts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215SEBM8UP
Product Name Swivel Eye Bolt Codipro SEB UP WLL ton 0.4
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Female Swivel eye bolt Codipro FE SEB UP WLL ton 9 - 4215FESEBM36UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 9.92 tons (9 metric tons)
View Details
Stainless Steel Eyebolt WLL ton 0.7 - 421100070140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 0.4 - 4215SSSEBM1204t - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Stainless Steel Eyebolt WLL ton 0.9 - 421100090140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.9921 tons (0.9000 metric tons)
View Details