Certex UK Swivel Eye Bolt Codipro SEB UP WLL ton 5.5 4215SEBM30UP

Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Eye Bolt Codipro SEB UP WLL ton 5.5 - 4215SEBM30UP - Certex UK
Harworth, United Kingdom
Swivel Eye Bolt Codipro SEB UP WLL ton 5.5
4215SEBM30UP
Swivel Eye Bolt Codipro SEB UP WLL ton 5.5 4215SEBM30UP
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.

The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load
  • Safe alternative to C15 DIN 580 eye bolts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215SEBM30UP
Product Name Swivel Eye Bolt Codipro SEB UP WLL ton 5.5
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 WLL ton 0.25 - 421100250060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.2756 tons (0.2500 metric tons)
Weight 0.1323 lbs (0.0600 kg)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 8 Ton - 421100800055 - Certex UK
Specs
Rating Load Rated
Thread Size 45*
Maximum Load 8.82 tons (8 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 10 - 421101000050 - Certex UK
Specs
Rating Load Rated
Maximum Load 11.02 tons (10 metric tons)
Units Metric
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 0.2 - 4215SSSEBM8 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details