Certificates: This product is supplied with an EC declaration of conformity, upon request a certificate of basic raw material
| Certex UK | |
|---|---|
| Product Category | Eyebolts |
| Product Number | 421524103 |
| Product Name | Collared Eyebolts c/w Reevable Egg Link WLL ton 0.40 |
| Rating | Non-load Rated |
| Material | Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel |
| Maximum Load | 0.4409 tons (0.4000 metric tons) |