Certex UK Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 12.5 421101250050

Description
Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads. The zinc plated on request.
Request a Quote
Description
Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads. The zinc plated on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 12.5 - 421101250050 - Certex UK
Harworth, United Kingdom
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 12.5
421101250050
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 12.5 421101250050
Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads. The zinc plated on request.

Sizes marked * are additional and proportional to the specification.
Also available with UNC, UNF, BSF threads.
The zinc plated on request.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 421101250050
Product Name Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 12.5
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Collared Eyebolts c/w Reevable Egg Link WLL ton 0.15 - 421524101 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.1653 tons (0.1500 metric tons)
View Details
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 4.8 - 421100480210 - Certex UK
Specs
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Material Hardened Steel; Forged Steel – Quenched & Tempered.
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 0.3 - 4215SSSEBM10 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.3307 tons (0.3000 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 9 - 421100900060 - Certex UK
Specs
Rating Load Rated
Maximum Load 9.92 tons (9 metric tons)
Weight 13.83 lbs (6.27 kg)
View Details