Working Load Limits shown are for in-line pull.
Recommended for straight line pull.
Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles.
Standard bolts threaded UNC.
| Certex UK | |
|---|---|
| Product Category | Eyebolts |
| Product Number | 421100120210 |
| Product Name | Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 1.18 |
| Rating | Load Rated |
| Special Eyebolt Type | Forged; Shoulder |
| Material | Hardened Steel; Forged Steel – Quenched & Tempered. |