The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical, maritime.
Tightening by Allen key.
Permits the hook to move parallel to the supporting face of the ring being drawn at 90°
From M12 to M24 as standard; for loads from 0.5 t to 2.5 t.
Design: Centered lifting ring with double articulation except for the SEB, swivel eyebolt 360°.
| Certex UK | |
|---|---|
| Product Category | Eyebolts |
| Product Number | 4215SSSEBM10 |
| Product Name | Swivel Eye Bolt Codipro SS SEB WLL ton 0.3 |
| Rating | Load Rated |