Computer Network Accessories, Inc. 16-Port Gigabit Ethernet Switch 603719

Description
The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced Vitesse gigabit ethernet chipset solution with complete set of industry standard features for high-speed Internet access. The 16-Port Gigabit Ethernet Switch offers easy installation and a cost-effective connection for corporate and government users, and complies with FCC Part 15 regulations and CE approval. Supports 16 10/100/1000 Mbps gigabit switching ports Supports 10/100Mbps Half/Full duplex and 1000Mbps Full duplex flow control and auto-negotiation Supports IEEE 802.3x flow control for Full duplex and back pressure for Half duplex Supports store-and-forward architecture Supports Auto MDI/MDI-X function Supports up to 9KB jumbo frame Supports up to 8K MAC address table Provides 320KB buffer memory Data Transfer Rates 10 Mbps, 100 Mbps and 1000 Mbps Protocol IEEE 802.3 10Base-T IEEE 802.3u 100Base-TX IEEE 802.3ab 1000Base-T IEEE 802.3x Full duplex flow control MAC Address Table 8KB Packet Buffer Memory 320KB buffer memory on chip per device Switch Fabric 31 Gbps forwarding capacity Transmission Method Store-and-forward Connector (16) RJ-45 jacks Power Consumption 19W Dimensions 440mm (L) x 141mm (W) x 44mm (H) Net Weight 1,500g Power Supply 100~240V AC, 50/60Hz Internal Universal Power Operating Temperature 0 degrees C ~ 40 degrees C (32 degrees F ~ 104 degrees F) ambient Humidity 5% ~ 95% (non-condensing) Storage Temperature -10 degrees C ~ 55 degrees C (14 degrees F ~ 131 degrees F) Regulations FCC part 15 Class A, CE, RoHS compliant
Description
The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced Vitesse gigabit ethernet chipset solution with complete set of industry standard features for high-speed Internet access. The 16-Port Gigabit Ethernet Switch offers easy installation and a cost-effective connection for corporate and government users, and complies with FCC Part 15 regulations and CE approval. Supports 16 10/100/1000 Mbps gigabit switching ports Supports 10/100Mbps Half/Full duplex and 1000Mbps Full duplex flow control and auto-negotiation Supports IEEE 802.3x flow control for Full duplex and back pressure for Half duplex Supports store-and-forward architecture Supports Auto MDI/MDI-X function Supports up to 9KB jumbo frame Supports up to 8K MAC address table Provides 320KB buffer memory Data Transfer Rates 10 Mbps, 100 Mbps and 1000 Mbps Protocol IEEE 802.3 10Base-T IEEE 802.3u 100Base-TX IEEE 802.3ab 1000Base-T IEEE 802.3x Full duplex flow control MAC Address Table 8KB Packet Buffer Memory 320KB buffer memory on chip per device Switch Fabric 31 Gbps forwarding capacity Transmission Method Store-and-forward Connector (16) RJ-45 jacks Power Consumption 19W Dimensions 440mm (L) x 141mm (W) x 44mm (H) Net Weight 1,500g Power Supply 100~240V AC, 50/60Hz Internal Universal Power Operating Temperature 0 degrees C ~ 40 degrees C (32 degrees F ~ 104 degrees F) ambient Humidity 5% ~ 95% (non-condensing) Storage Temperature -10 degrees C ~ 55 degrees C (14 degrees F ~ 131 degrees F) Regulations FCC part 15 Class A, CE, RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
16-Port Gigabit Ethernet Switch - 603719 - Computer Network Accessories, Inc.
Dayton, OH, USA
16-Port Gigabit Ethernet Switch
603719
16-Port Gigabit Ethernet Switch 603719
The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced Vitesse gigabit ethernet chipset solution with complete set of industry standard features for high-speed Internet access. The 16-Port Gigabit Ethernet Switch offers easy installation and a cost-effective connection for corporate and government users, and complies with FCC Part 15 regulations and CE approval. Supports 16 10/100/1000 Mbps gigabit switching ports Supports 10/100Mbps Half/Full duplex and 1000Mbps Full duplex flow control and auto-negotiation Supports IEEE 802.3x flow control for Full duplex and back pressure for Half duplex Supports store-and-forward architecture Supports Auto MDI/MDI-X function Supports up to 9KB jumbo frame Supports up to 8K MAC address table Provides 320KB buffer memory Data Transfer Rates 10 Mbps, 100 Mbps and 1000 Mbps Protocol IEEE 802.3 10Base-T IEEE 802.3u 100Base-TX IEEE 802.3ab 1000Base-T IEEE 802.3x Full duplex flow control MAC Address Table 8KB Packet Buffer Memory 320KB buffer memory on chip per device Switch Fabric 31 Gbps forwarding capacity Transmission Method Store-and-forward Connector (16) RJ-45 jacks Power Consumption 19W Dimensions 440mm (L) x 141mm (W) x 44mm (H) Net Weight 1,500g Power Supply 100~240V AC, 50/60Hz Internal Universal Power Operating Temperature 0 degrees C ~ 40 degrees C (32 degrees F ~ 104 degrees F) ambient Humidity 5% ~ 95% (non-condensing) Storage Temperature -10 degrees C ~ 55 degrees C (14 degrees F ~ 131 degrees F) Regulations FCC part 15 Class A, CE, RoHS compliant

The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced Vitesse gigabit ethernet chipset solution with complete set of industry standard features for high-speed Internet access. The 16-Port Gigabit Ethernet Switch offers easy installation and a cost-effective connection for corporate and government users, and complies with FCC Part 15 regulations and CE approval.

  • Supports 16 10/100/1000 Mbps gigabit switching ports
  • Supports 10/100Mbps Half/Full duplex and 1000Mbps Full duplex flow control and auto-negotiation
  • Supports IEEE 802.3x flow control for Full duplex and back pressure for Half duplex
  • Supports store-and-forward architecture
  • Supports Auto MDI/MDI-X function
  • Supports up to 9KB jumbo frame
  • Supports up to 8K MAC address table
  • Provides 320KB buffer memory

Data Transfer Rates

10 Mbps, 100 Mbps and 1000 Mbps

Protocol

IEEE 802.3 10Base-T

IEEE 802.3u 100Base-TX

IEEE 802.3ab 1000Base-T

IEEE 802.3x Full duplex flow control

MAC Address Table

8KB

Packet Buffer Memory

320KB buffer memory on chip per device

Switch Fabric

31 Gbps forwarding capacity

Transmission Method

Store-and-forward

Connector

(16) RJ-45 jacks

Power Consumption

19W

Dimensions

440mm (L) x 141mm (W) x 44mm (H)

Net Weight

1,500g

Power Supply

100~240V AC, 50/60Hz Internal Universal Power

Operating Temperature

0 degrees C ~ 40 degrees C (32 degrees F ~ 104 degrees F) ambient

Humidity

5% ~ 95% (non-condensing)

Storage Temperature

-10 degrees C ~ 55 degrees C (14 degrees F ~ 131 degrees F)

Regulations

FCC part 15 Class A, CE, RoHS compliant

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Network Equipment
Product Number 603719
Product Name 16-Port Gigabit Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - ADAM-6520I-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers