SKF/Global Datasheets for Tapered Roller Bearings

Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads.
Tapered Roller Bearings: Learn more

Page: 1 2 3
Product Name Notes
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially...
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a...
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take...
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard...

<< Prev Next >>