SKF/Global Datasheets for Specialty Rotary Bearings
Specialty rotary bearings are specialized or proprietary anti-friction bearings that don't belong to a conventional bearing category.
Specialty Rotary Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market... | |
| The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside... | |
| The L-design sleeve differs from the standard design in that the standard KM lock nut and MB locking washer have been replaced by a KML nut and MBL locking washer; | |
| Where appropriate, modified adapter sleeves of the E, L and TL designs are available for CARB bearings, to prevent the locking device from chafing the adjacent cage. | |
| With the E-design sleeve, the standard KM lock nut and MB locking washer are replaced by a KMFE nut (fig 6a), and the standard lock nut HM 30 is replaced... |
| Next >> |