SKF/Global Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges...
In high output (kW) and high torque applications where vibration, shock loads and misalignmentoccur, SKF Grid Couplings are an excellent choice.The unique design of the grid and hub teeth enable...
Jaw couplings provide a cost-effective solution for standard power applications, cushioning moderate shock loads and dampening low vibration levels. Virtually maintenance-free and easy to install, jaw couplings are available with...
SKF Flex Couplings are designed to accommodate misalignment and shock loads anddampen vibration levels. These easy to install,virtually maintenance-free couplings are availablewith either a machined-to-size or tapered bore.Couplings with a...
Very high-torque ratings, along with unparalleled bore capacities, give this coupling agreat advantage over other types of couplings. SKF Gear Couplings are rated upto 555 000 Nm with a maximum...
With a higher load capacity than jaw couplings and maintenance-free operation, FRCcouplings are designed as a general purpose coupling. They are able to cushion moderateshock loads, dampen low levels of...