SKF/Global Datasheets for Spherical Roller Bearings

Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection.


Spherical Roller Bearings: Learn more

Page: 1 2 3
Product Name Notes
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis...
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked...
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Next >>