SKF/Global Datasheets for Flange Mounted Bearings

Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more

Product Name Notes
Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size,...
F2BM - Medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. This series is supplied with a grease fitting for...
Two-bolt cast iron flange units flange units support shafts through walls, bulkheads and other flat surfaces, but have a more compact two-bolt design. This series is supplied with a grease...