SKF/Global Datasheets for Insert Bearings
Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars.
Insert Bearings: Learn more
| Product Name | Notes |
|---|---|
| SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws. | |
| Y-bearings of this type are delivered exclusively with the rugged standard "Superagriseal" fitted with additional plain sheet steel flingers. The outer ring has two lubrication holes as standard. | |
| Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an... | |
| Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings... |