Emerson Bearing Co. 22300 Series Shaker Screen Style Spherical Roller Bearings 22308 E/T41A

Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style
Description
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Suppliers

Company
Product
Description
Supplier Links
22300 Series Shaker Screen Style Spherical Roller Bearings - 22308 E/T41A - Emerson Bearing Co.
Boston, MA, USA
22300 Series Shaker Screen Style Spherical Roller Bearings
22308 E/T41A
22300 Series Shaker Screen Style Spherical Roller Bearings 22308 E/T41A
Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M-- Machined brass cage K-- 1:12 Tapered Bore C2-- tight internal clearance C0-- Normal Clearance C3-- Greater than normal Clearance T41A-- Shaker Screen Style

Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm.
Common Options:

  • E-- Extra Capacity style
  • J-- Steel cage
  • M-- Machined brass cage
  • K-- 1:12 Tapered Bore
  • C2-- tight internal clearance
  • C0-- Normal Clearance
  • C3-- Greater than normal Clearance
  • T41A-- Shaker Screen Style
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Bearings
Product Number 22308 E/T41A
Product Name 22300 Series Shaker Screen Style Spherical Roller Bearings
Type Spherical
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Overall Width 1.2992 inch (33.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Rotation - Cross Roller Ring - RBU16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details